Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F82R5RC02

Description
82.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F82R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F82R5RC02-ND
Chassis Mount Resistors RER70F82R5RC02-ND
82.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

82.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 82.5 OHM 20W 1% AXIAL LUGS - RER70F82R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 20W 1% AXIAL LUGS
RER70F82R5RC02
RES 82.5 OHM 20W 1% AXIAL LUGS RER70F82R5RC02
RES 82.5ohm 20W 1% AXIAL LUGS

RES 82.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F82R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F82R5RC02
Chassis Mount Resistors RER70F82R5RC02
RES CHAS MNT 82.5 OHM 1% 20W

RES CHAS MNT 82.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F82R5RC02-ND RER70F82R5RC02 RER70F82R5RC02
Product Name Chassis Mount Resistors RES 82.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers