Vishay Intertechnology, Inc. RES 82.5 OHM 20W 1% AXIAL LUGS RER70F82R5MCSL

Description
RES 82.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 82.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 20W 1% AXIAL LUGS - RER70F82R5MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 20W 1% AXIAL LUGS
RER70F82R5MCSL
RES 82.5 OHM 20W 1% AXIAL LUGS RER70F82R5MCSL
RES 82.5ohm 20W 1% AXIAL LUGS

RES 82.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F82R5MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F82R5MCSL-ND
Chassis Mount Resistors RER70F82R5MCSL-ND
82.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

82.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F82R5MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F82R5MCSL
Chassis Mount Resistors RER70F82R5MCSL
RES CHAS MNT 82.5 OHM 1% 20W

RES CHAS MNT 82.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F82R5MCSL RER70F82R5MCSL-ND RER70F82R5MCSL
Product Name RES 82.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers