Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8251RC02

Description
8.25 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.25 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8251RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8251RC02-ND
Chassis Mount Resistors RER70F8251RC02-ND
8.25 kOhms ±1% 20W Wirewound Chassis Mount Resistor

8.25 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.25K OHM 20W 1% AXIAL LUGS - RER70F8251RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 20W 1% AXIAL LUGS
RER70F8251RC02
RES 8.25K OHM 20W 1% AXIAL LUGS RER70F8251RC02
RES 8.25Kohm 20W 1% AXIAL LUGS

RES 8.25Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F8251RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8251RC02
Chassis Mount Resistors RER70F8251RC02
RES CHAS MNT 8.25K OHM 1% 20W

RES CHAS MNT 8.25K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8251RC02-ND RER70F8251RC02 RER70F8251RC02
Product Name Chassis Mount Resistors RES 8.25K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details