Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F8250RCSL

Description
825 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
825 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F8250RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F8250RCSL-ND
Chassis Mount Resistors RER70F8250RCSL-ND
825 Ohms ±1% 20W Wirewound Chassis Mount Resistor

825 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 825 OHM 20W 1% AXIAL LUGS - RER70F8250RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 20W 1% AXIAL LUGS
RER70F8250RCSL
RES 825 OHM 20W 1% AXIAL LUGS RER70F8250RCSL
RES 825ohm 20W 1% AXIAL LUGS

RES 825ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F8250RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F8250RCSL
Chassis Mount Resistors RER70F8250RCSL
RES CHAS MNT 825 OHM 1% 20W

RES CHAS MNT 825 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F8250RCSL-ND RER70F8250RCSL RER70F8250RCSL
Product Name Chassis Mount Resistors RES 825 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details