Vishay Intertechnology, Inc. RES 80.6 OHM 20W 1% AXIAL LUGS RER70F80R6RCSL

Description
RES 80.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 80.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 20W 1% AXIAL LUGS - RER70F80R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 20W 1% AXIAL LUGS
RER70F80R6RCSL
RES 80.6 OHM 20W 1% AXIAL LUGS RER70F80R6RCSL
RES 80.6ohm 20W 1% AXIAL LUGS

RES 80.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F80R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F80R6RCSL-ND
Chassis Mount Resistors RER70F80R6RCSL-ND
80.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

80.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F80R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F80R6RCSL
Chassis Mount Resistors RER70F80R6RCSL
RES CHAS MNT 80.6 OHM 1% 20W

RES CHAS MNT 80.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F80R6RCSL RER70F80R6RCSL-ND RER70F80R6RCSL
Product Name RES 80.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers