7.32 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES 7.32ohm 20W 1% AXIAL LUGS
RES CHAS MNT 7.32 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F7R32RCSL-ND | RER70F7R32RCSL | RER70F7R32RCSL |
| Product Name | Chassis Mount Resistors | RES 7.32 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 7.32 ohms | 7.32 ohms | 7.32 ohms |