Vishay Intertechnology, Inc. RES 7.15 OHM 20W 1% AXIAL LUGS RER70F7R15RCSL

Description
RES 7.15ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.15ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 20W 1% AXIAL LUGS - RER70F7R15RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 20W 1% AXIAL LUGS
RER70F7R15RCSL
RES 7.15 OHM 20W 1% AXIAL LUGS RER70F7R15RCSL
RES 7.15ohm 20W 1% AXIAL LUGS

RES 7.15ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F7R15RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F7R15RCSL-ND
Chassis Mount Resistors RER70F7R15RCSL-ND
7.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

7.15 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F7R15RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F7R15RCSL
Chassis Mount Resistors RER70F7R15RCSL
RES CHAS MNT 7.15 OHM 1% 20W

RES CHAS MNT 7.15 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F7R15RCSL RER70F7R15RCSL-ND RER70F7R15RCSL
Product Name RES 7.15 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details