Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F7680RC02

Description
768 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
768 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F7680RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F7680RC02-ND
Chassis Mount Resistors RER70F7680RC02-ND
768 Ohms ±1% 20W Wirewound Chassis Mount Resistor

768 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 768 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F7680RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 768 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F7680RC02
Res Wirewound 768 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F7680RC02
Res Wirewound 768 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 768 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F7680RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F7680RC02
Chassis Mount Resistors RER70F7680RC02
RES CHAS MNT 768 OHM 1% 20W

RES CHAS MNT 768 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F7680RC02-ND RER70F7680RC02 RER70F7680RC02
Product Name Chassis Mount Resistors Res Wirewound 768 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers