Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F75R0RC02

Description
75 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F75R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F75R0RC02-ND
Chassis Mount Resistors RER70F75R0RC02-ND
75 Ohms ±1% 20W Wirewound Chassis Mount Resistor

75 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 75 OHM 20W 1% AXIAL LUGS - RER70F75R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 20W 1% AXIAL LUGS
RER70F75R0RC02
RES 75 OHM 20W 1% AXIAL LUGS RER70F75R0RC02
RES 75ohm 20W 1% AXIAL LUGS

RES 75ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F75R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F75R0RC02
Chassis Mount Resistors RER70F75R0RC02
RES CHAS MNT 75 OHM 1% 20W

RES CHAS MNT 75 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F75R0RC02-ND RER70F75R0RC02 RER70F75R0RC02
Product Name Chassis Mount Resistors RES 75 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details