Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F7501RCSL

Description
7.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F7501RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F7501RCSL-ND
Chassis Mount Resistors RER70F7501RCSL-ND
7.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

7.5 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5K OHM 20W 1% AXIAL LUGS - RER70F7501RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 20W 1% AXIAL LUGS
RER70F7501RCSL
RES 7.5K OHM 20W 1% AXIAL LUGS RER70F7501RCSL
RES 7.5Kohm 20W 1% AXIAL LUGS

RES 7.5Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F7501RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F7501RCSL
Chassis Mount Resistors RER70F7501RCSL
RES CHAS MNT 7.5K OHM 1% 20W

RES CHAS MNT 7.5K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F7501RCSL-ND RER70F7501RCSL RER70F7501RCSL
Product Name Chassis Mount Resistors RES 7.5K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers