Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F71R5RCSL

Description
71.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
71.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F71R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F71R5RCSL-ND
Chassis Mount Resistors RER70F71R5RCSL-ND
71.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 71.5 OHM 20W 1% AXIAL LUGS - RER70F71R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 20W 1% AXIAL LUGS
RER70F71R5RCSL
RES 71.5 OHM 20W 1% AXIAL LUGS RER70F71R5RCSL
RES 71.5ohm 20W 1% AXIAL LUGS

RES 71.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F71R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F71R5RCSL
Chassis Mount Resistors RER70F71R5RCSL
RES CHAS MNT 71.5 OHM 1% 20W

RES CHAS MNT 71.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F71R5RCSL-ND RER70F71R5RCSL RER70F71R5RCSL
Product Name Chassis Mount Resistors RES 71.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details