Vishay Intertechnology, Inc. RES 71.5 OHM 20W 1% AXIAL LUGS RER70F71R5RC02

Description
RES 71.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 71.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 20W 1% AXIAL LUGS - RER70F71R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 20W 1% AXIAL LUGS
RER70F71R5RC02
RES 71.5 OHM 20W 1% AXIAL LUGS RER70F71R5RC02
RES 71.5ohm 20W 1% AXIAL LUGS

RES 71.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F71R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F71R5RC02-ND
Chassis Mount Resistors RER70F71R5RC02-ND
71.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

71.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F71R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F71R5RC02
Chassis Mount Resistors RER70F71R5RC02
RES CHAS MNT 71.5 OHM 1% 20W

RES CHAS MNT 71.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F71R5RC02 RER70F71R5RC02-ND RER70F71R5RC02
Product Name RES 71.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details