Vishay Intertechnology, Inc. Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange RER70F6R81RC02

Description
Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange - RER70F6R81RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange
RER70F6R81RC02
Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange RER70F6R81RC02
Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER70F6R81RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R81RC02-ND
Chassis Mount Resistors RER70F6R81RC02-ND
6.81 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6R81RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R81RC02
Chassis Mount Resistors RER70F6R81RC02
RES CHAS MNT 6.81 OHM 1% 20W

RES CHAS MNT 6.81 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R81RC02 RER70F6R81RC02-ND RER70F6R81RC02
Product Name Res Wirewound 6.81 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers