Vishay Intertechnology, Inc. RES 6.81 OHM 20W 1% AXIAL LUGS RER70F6R81PCSL

Description
RES 6.81ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 20W 1% AXIAL LUGS - RER70F6R81PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 20W 1% AXIAL LUGS
RER70F6R81PCSL
RES 6.81 OHM 20W 1% AXIAL LUGS RER70F6R81PCSL
RES 6.81ohm 20W 1% AXIAL LUGS

RES 6.81ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6R81PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R81PCSL-ND
Chassis Mount Resistors RER70F6R81PCSL-ND
6.81 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6R81PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R81PCSL
Chassis Mount Resistors RER70F6R81PCSL
RES CHAS MNT 6.81 OHM 1% 20W

RES CHAS MNT 6.81 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R81PCSL RER70F6R81PCSL-ND RER70F6R81PCSL
Product Name RES 6.81 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers