Vishay Intertechnology, Inc. RES 6.65 OHM 20W 1% AXIAL LUGS RER70F6R65RCSL

Description
RES 6.65ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.65ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 20W 1% AXIAL LUGS - RER70F6R65RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 20W 1% AXIAL LUGS
RER70F6R65RCSL
RES 6.65 OHM 20W 1% AXIAL LUGS RER70F6R65RCSL
RES 6.65ohm 20W 1% AXIAL LUGS

RES 6.65ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6R65RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R65RCSL-ND
Chassis Mount Resistors RER70F6R65RCSL-ND
6.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6R65RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R65RCSL
Chassis Mount Resistors RER70F6R65RCSL
RES CHAS MNT 6.65 OHM 1% 20W

RES CHAS MNT 6.65 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R65RCSL RER70F6R65RCSL-ND RER70F6R65RCSL
Product Name RES 6.65 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details