Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6R49RCSL

Description
6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R49RCSL-ND
Chassis Mount Resistors RER70F6R49RCSL-ND
6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.49 OHM 20W 1% AXIAL LUGS - RER70F6R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 20W 1% AXIAL LUGS
RER70F6R49RCSL
RES 6.49 OHM 20W 1% AXIAL LUGS RER70F6R49RCSL
RES 6.49ohm 20W 1% AXIAL LUGS

RES 6.49ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R49RCSL
Chassis Mount Resistors RER70F6R49RCSL
RES CHAS MNT 6.49 OHM 1% 20W

RES CHAS MNT 6.49 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R49RCSL-ND RER70F6R49RCSL RER70F6R49RCSL
Product Name Chassis Mount Resistors RES 6.49 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers