Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6R34RCSL

Description
6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6R34RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R34RCSL-ND
Chassis Mount Resistors RER70F6R34RCSL-ND
6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.34 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.34 OHM 20W 1% AXIAL LUGS - RER70F6R34RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 20W 1% AXIAL LUGS
RER70F6R34RCSL
RES 6.34 OHM 20W 1% AXIAL LUGS RER70F6R34RCSL
RES 6.34ohm 20W 1% AXIAL LUGS

RES 6.34ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6R34RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R34RCSL
Chassis Mount Resistors RER70F6R34RCSL
RES CHAS MNT 6.34 OHM 1% 20W

RES CHAS MNT 6.34 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R34RCSL-ND RER70F6R34RCSL RER70F6R34RCSL
Product Name Chassis Mount Resistors RES 6.34 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6.34 ohms 6.34 ohms 6.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details