Vishay Intertechnology, Inc. Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F6R19RC02

Description
Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER70F6R19RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER70F6R19RC02
Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER70F6R19RC02
Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F6R19RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R19RC02-ND
Chassis Mount Resistors RER70F6R19RC02-ND
6.19 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.19 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6R19RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R19RC02
Chassis Mount Resistors RER70F6R19RC02
RES CHAS MNT 6.19 OHM 1% 20W

RES CHAS MNT 6.19 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R19RC02 RER70F6R19RC02-ND RER70F6R19RC02
Product Name Res Wirewound 6.19 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details