Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6R00RC02

Description
6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6R00RC02-ND
Chassis Mount Resistors RER70F6R00RC02-ND
6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6 OHM 20W 1% AXIAL LUGS - RER70F6R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 20W 1% AXIAL LUGS
RER70F6R00RC02
RES 6 OHM 20W 1% AXIAL LUGS RER70F6R00RC02
RES 6ohm 20W 1% AXIAL LUGS

RES 6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6R00RC02
Chassis Mount Resistors RER70F6R00RC02
RES CHAS MNT 6 OHM 1% 20W

RES CHAS MNT 6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6R00RC02-ND RER70F6R00RC02 RER70F6R00RC02
Product Name Chassis Mount Resistors RES 6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details