Vishay Intertechnology, Inc. RES 698 OHM 20W 1% AXIAL LUGS RER70F6980MCSL

Description
RES 698ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 698ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 20W 1% AXIAL LUGS - RER70F6980MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 20W 1% AXIAL LUGS
RER70F6980MCSL
RES 698 OHM 20W 1% AXIAL LUGS RER70F6980MCSL
RES 698ohm 20W 1% AXIAL LUGS

RES 698ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6980MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6980MCSL-ND
Chassis Mount Resistors RER70F6980MCSL-ND
698 Ohms ±1% 20W Wirewound Chassis Mount Resistor

698 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6980MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6980MCSL
Chassis Mount Resistors RER70F6980MCSL
RES CHAS MNT 698 OHM 1% 20W

RES CHAS MNT 698 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6980MCSL RER70F6980MCSL-ND RER70F6980MCSL
Product Name RES 698 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details