Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6980MC02

Description
698 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
698 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6980MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6980MC02-ND
Chassis Mount Resistors RER70F6980MC02-ND
698 Ohms ±1% 20W Wirewound Chassis Mount Resistor

698 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 698 OHM 20W 1% AXIAL LUGS - RER70F6980MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 20W 1% AXIAL LUGS
RER70F6980MC02
RES 698 OHM 20W 1% AXIAL LUGS RER70F6980MC02
RES 698ohm 20W 1% AXIAL LUGS

RES 698ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6980MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6980MC02
Chassis Mount Resistors RER70F6980MC02
RES CHAS MNT 698 OHM 1% 20W

RES CHAS MNT 698 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6980MC02-ND RER70F6980MC02 RER70F6980MC02
Product Name Chassis Mount Resistors RES 698 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details