Vishay Intertechnology, Inc. Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F6811RC02

Description
Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F6811RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F6811RC02
Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F6811RC02
Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F6811RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6811RC02-ND
Chassis Mount Resistors RER70F6811RC02-ND
6.81 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6.81 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6811RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6811RC02
Chassis Mount Resistors RER70F6811RC02
RES CHAS MNT 6.81K OHM 1% 20W

RES CHAS MNT 6.81K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6811RC02 RER70F6811RC02-ND RER70F6811RC02
Product Name Res Wirewound 6.81K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details