Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6810MCSL

Description
681 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
681 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6810MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6810MCSL-ND
Chassis Mount Resistors RER70F6810MCSL-ND
681 Ohms ±1% 20W Wirewound Chassis Mount Resistor

681 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 681 OHM 20W 1% AXIAL LUGS - RER70F6810MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 20W 1% AXIAL LUGS
RER70F6810MCSL
RES 681 OHM 20W 1% AXIAL LUGS RER70F6810MCSL
RES 681ohm 20W 1% AXIAL LUGS

RES 681ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6810MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6810MCSL
Chassis Mount Resistors RER70F6810MCSL
RES CHAS MNT 681 OHM 1% 20W

RES CHAS MNT 681 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6810MCSL-ND RER70F6810MCSL RER70F6810MCSL
Product Name Chassis Mount Resistors RES 681 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details