Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F66R5RCSL

Description
66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F66R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F66R5RCSL-ND
Chassis Mount Resistors RER70F66R5RCSL-ND
66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 66.5 OHM 20W 1% AXIAL LUGS - RER70F66R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 20W 1% AXIAL LUGS
RER70F66R5RCSL
RES 66.5 OHM 20W 1% AXIAL LUGS RER70F66R5RCSL
RES 66.5ohm 20W 1% AXIAL LUGS

RES 66.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F66R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F66R5RCSL
Chassis Mount Resistors RER70F66R5RCSL
RES CHAS MNT 66.5 OHM 1% 20W

RES CHAS MNT 66.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F66R5RCSL-ND RER70F66R5RCSL RER70F66R5RCSL
Product Name Chassis Mount Resistors RES 66.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 4-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details