Vishay Intertechnology, Inc. RES 64.9 OHM 20W 1% AXIAL LUGS RER70F64R9RCSL

Description
RES 64.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 64.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 20W 1% AXIAL LUGS - RER70F64R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 20W 1% AXIAL LUGS
RER70F64R9RCSL
RES 64.9 OHM 20W 1% AXIAL LUGS RER70F64R9RCSL
RES 64.9ohm 20W 1% AXIAL LUGS

RES 64.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F64R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F64R9RCSL-ND
Chassis Mount Resistors RER70F64R9RCSL-ND
64.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

64.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F64R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F64R9RCSL
Chassis Mount Resistors RER70F64R9RCSL
RES CHAS MNT 64.9 OHM 1% 20W

RES CHAS MNT 64.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F64R9RCSL RER70F64R9RCSL-ND RER70F64R9RCSL
Product Name RES 64.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers