Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6490RCSL

Description
649 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
649 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6490RCSL-ND
Chassis Mount Resistors RER70F6490RCSL-ND
649 Ohms ±1% 20W Wirewound Chassis Mount Resistor

649 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 649 OHM 20W 1% AXIAL LUGS - RER70F6490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 20W 1% AXIAL LUGS
RER70F6490RCSL
RES 649 OHM 20W 1% AXIAL LUGS RER70F6490RCSL
RES 649ohm 20W 1% AXIAL LUGS

RES 649ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6490RCSL
Chassis Mount Resistors RER70F6490RCSL
RES CHAS MNT 649 OHM 1% 20W

RES CHAS MNT 649 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6490RCSL-ND RER70F6490RCSL RER70F6490RCSL
Product Name Chassis Mount Resistors RES 649 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details