Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F63R4RCSL

Description
63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F63R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F63R4RCSL-ND
Chassis Mount Resistors RER70F63R4RCSL-ND
63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 63.4 OHM 20W 1% AXIAL LUGS - RER70F63R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 20W 1% AXIAL LUGS
RER70F63R4RCSL
RES 63.4 OHM 20W 1% AXIAL LUGS RER70F63R4RCSL
RES 63.4ohm 20W 1% AXIAL LUGS

RES 63.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F63R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F63R4RCSL
Chassis Mount Resistors RER70F63R4RCSL
RES CHAS MNT 63.4 OHM 1% 20W

RES CHAS MNT 63.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F63R4RCSL-ND RER70F63R4RCSL RER70F63R4RCSL
Product Name Chassis Mount Resistors RES 63.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers