Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6341RC02

Description
6.34 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.34 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6341RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6341RC02-ND
Chassis Mount Resistors RER70F6341RC02-ND
6.34 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6.34 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.34K OHM 20W 1% AXIAL LUGS - RER70F6341RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 20W 1% AXIAL LUGS
RER70F6341RC02
RES 6.34K OHM 20W 1% AXIAL LUGS RER70F6341RC02
RES 6.34Kohm 20W 1% AXIAL LUGS

RES 6.34Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6341RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6341RC02
Chassis Mount Resistors RER70F6341RC02
RES CHAS MNT 6.34K OHM 1% 20W

RES CHAS MNT 6.34K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6341RC02-ND RER70F6341RC02 RER70F6341RC02
Product Name Chassis Mount Resistors RES 6.34K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - C71R0GT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details