Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6250RC02

Description
625 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
625 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6250RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6250RC02-ND
Chassis Mount Resistors RER70F6250RC02-ND
625 Ohms ±1% 20W Wirewound Chassis Mount Resistor

625 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 625 OHM 20W 1% AXIAL LUGS - RER70F6250RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 625 OHM 20W 1% AXIAL LUGS
RER70F6250RC02
RES 625 OHM 20W 1% AXIAL LUGS RER70F6250RC02
RES 625ohm 20W 1% AXIAL LUGS

RES 625ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6250RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6250RC02
Chassis Mount Resistors RER70F6250RC02
RES CHAS MNT 625 OHM 1% 20W

RES CHAS MNT 625 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6250RC02-ND RER70F6250RC02 RER70F6250RC02
Product Name Chassis Mount Resistors RES 625 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 625 ohms 625 ohms 625 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers