Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6191RCSL

Description
6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6191RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6191RCSL-ND
Chassis Mount Resistors RER70F6191RCSL-ND
6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.19K OHM 20W 1% AXIAL LUGS - RER70F6191RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 20W 1% AXIAL LUGS
RER70F6191RCSL
RES 6.19K OHM 20W 1% AXIAL LUGS RER70F6191RCSL
RES 6.19Kohm 20W 1% AXIAL LUGS

RES 6.19Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6191RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6191RCSL
Chassis Mount Resistors RER70F6191RCSL
RES CHAS MNT 6.19K OHM 1% 20W

RES CHAS MNT 6.19K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6191RCSL-ND RER70F6191RCSL RER70F6191RCSL
Product Name Chassis Mount Resistors RES 6.19K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers