Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6191RC02

Description
6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6191RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6191RC02-ND
Chassis Mount Resistors RER70F6191RC02-ND
6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6.19 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 6.19K OHM 20W 1% AXIAL LUGS - RER70F6191RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 20W 1% AXIAL LUGS
RER70F6191RC02
RES 6.19K OHM 20W 1% AXIAL LUGS RER70F6191RC02
RES 6.19Kohm 20W 1% AXIAL LUGS

RES 6.19Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6191RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6191RC02
Chassis Mount Resistors RER70F6191RC02
RES CHAS MNT 6.19K OHM 1% 20W

RES CHAS MNT 6.19K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6191RC02-ND RER70F6191RC02 RER70F6191RC02
Product Name Chassis Mount Resistors RES 6.19K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details