Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F6190RCSL

Description
619 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
619 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F6190RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6190RCSL-ND
Chassis Mount Resistors RER70F6190RCSL-ND
619 Ohms ±1% 20W Wirewound Chassis Mount Resistor

619 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 619 OHM 20W 1% AXIAL LUGS - RER70F6190RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 20W 1% AXIAL LUGS
RER70F6190RCSL
RES 619 OHM 20W 1% AXIAL LUGS RER70F6190RCSL
RES 619ohm 20W 1% AXIAL LUGS

RES 619ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6190RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6190RCSL
Chassis Mount Resistors RER70F6190RCSL
RES CHAS MNT 619 OHM 1% 20W

RES CHAS MNT 619 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6190RCSL-ND RER70F6190RCSL RER70F6190RCSL
Product Name Chassis Mount Resistors RES 619 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details