Vishay Intertechnology, Inc. RES 619 OHM 20W 1% AXIAL LUGS RER70F6190RC02

Description
RES 619ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 619ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 20W 1% AXIAL LUGS - RER70F6190RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 20W 1% AXIAL LUGS
RER70F6190RC02
RES 619 OHM 20W 1% AXIAL LUGS RER70F6190RC02
RES 619ohm 20W 1% AXIAL LUGS

RES 619ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6190RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6190RC02-ND
Chassis Mount Resistors RER70F6190RC02-ND
619 Ohms ±1% 20W Wirewound Chassis Mount Resistor

619 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6190RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6190RC02
Chassis Mount Resistors RER70F6190RC02
RES CHAS MNT 619 OHM 1% 20W

RES CHAS MNT 619 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6190RC02 RER70F6190RC02-ND RER70F6190RC02
Product Name RES 619 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details