Vishay Intertechnology, Inc. RES 60.4 OHM 20W 1% AXIAL LUGS RER70F60R4RCSL

Description
RES 60.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 60.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 20W 1% AXIAL LUGS - RER70F60R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 20W 1% AXIAL LUGS
RER70F60R4RCSL
RES 60.4 OHM 20W 1% AXIAL LUGS RER70F60R4RCSL
RES 60.4ohm 20W 1% AXIAL LUGS

RES 60.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F60R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F60R4RCSL-ND
Chassis Mount Resistors RER70F60R4RCSL-ND
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F60R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F60R4RCSL
Chassis Mount Resistors RER70F60R4RCSL
RES CHAS MNT 60.4 OHM 1% 20W

RES CHAS MNT 60.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F60R4RCSL RER70F60R4RCSL-ND RER70F60R4RCSL
Product Name RES 60.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details