Vishay Precision Group Resistor RER70F60R4R

Description
RESISTOR, WIREWOUND, 60.4 OHM, 20 W, 1%, RER MILITARY SERIES, SOLDER LUGS, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, WIREWOUND, 60.4 OHM, 20 W, 1%, RER MILITARY SERIES, SOLDER LUGS, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 48892332 - Radwell International
Willingboro, NJ, United States
Resistor
48892332
Resistor 48892332
RESISTOR, WIREWOUND, 60.4 OHM, 20 W, 1%, RER MILITARY SERIES, SOLDER LUGS, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 60.4 OHM, 20 W, 1%, RER MILITARY SERIES, SOLDER LUGS, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 48892332
Product Name Resistor
Resistance Range 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers