Vishay Intertechnology, Inc. Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F60R0RC02

Description
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER70F60R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER70F60R0RC02
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER70F60R0RC02
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70F60R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F60R0RC02-ND
Chassis Mount Resistors RER70F60R0RC02-ND
60 Ohms ±1% 20W Wirewound Chassis Mount Resistor

60 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F60R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F60R0RC02
Chassis Mount Resistors RER70F60R0RC02
RES CHAS MNT 60 OHM 1% 20W

RES CHAS MNT 60 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F60R0RC02 RER70F60R0RC02-ND RER70F60R0RC02
Product Name Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details