Vishay Intertechnology, Inc. RES 6.04K OHM 20W 1% AXIAL LUGS RER70F6041RC02

Description
RES 6.04Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.04Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 20W 1% AXIAL LUGS - RER70F6041RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 20W 1% AXIAL LUGS
RER70F6041RC02
RES 6.04K OHM 20W 1% AXIAL LUGS RER70F6041RC02
RES 6.04Kohm 20W 1% AXIAL LUGS

RES 6.04Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6041RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6041RC02-ND
Chassis Mount Resistors RER70F6041RC02-ND
6.04 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6.04 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6041RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6041RC02
Chassis Mount Resistors RER70F6041RC02
RES CHAS MNT 6.04K OHM 1% 20W

RES CHAS MNT 6.04K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6041RC02 RER70F6041RC02-ND RER70F6041RC02
Product Name RES 6.04K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details