Vishay Intertechnology, Inc. RES 6K OHM 20W 1% AXIAL LUGS RER70F6001RC02

Description
RES 6Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 20W 1% AXIAL LUGS - RER70F6001RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 20W 1% AXIAL LUGS
RER70F6001RC02
RES 6K OHM 20W 1% AXIAL LUGS RER70F6001RC02
RES 6Kohm 20W 1% AXIAL LUGS

RES 6Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F6001RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F6001RC02-ND
Chassis Mount Resistors RER70F6001RC02-ND
6 kOhms ±1% 20W Wirewound Chassis Mount Resistor

6 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F6001RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F6001RC02
Chassis Mount Resistors RER70F6001RC02
RES CHAS MNT 6K OHM 1% 20W

RES CHAS MNT 6K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F6001RC02 RER70F6001RC02-ND RER70F6001RC02
Product Name RES 6K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers