Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F5R62RC02

Description
5.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
5.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F5R62RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This model has a power rating of 20 watts at 25 °C and a resistance value of 5.62 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of at least 10,000 MΩ when dry. The resistor is suitable for applications requiring robust performance under various environmental conditions, including low and high temperature, moisture resistance, and mechanical stress. Engineers considering this resistor should note its specifications for power rating and resistance, as well as its military-grade reliability, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The RER70F5R62RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded techniques and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This model has a power rating of 20 watts at 25 °C and a resistance value of 5.62 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of at least 10,000 MΩ when dry. The resistor is suitable for applications requiring robust performance under various environmental conditions, including low and high temperature, moisture resistance, and mechanical stress. Engineers considering this resistor should note its specifications for power rating and resistance, as well as its military-grade reliability, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F5R62RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F5R62RC02-ND
Chassis Mount Resistors RER70F5R62RC02-ND
5.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor

5.62 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.62 OHM 20W 1% AXIAL LUGS - RER70F5R62RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 20W 1% AXIAL LUGS
RER70F5R62RC02
RES 5.62 OHM 20W 1% AXIAL LUGS RER70F5R62RC02
RES 5.62ohm 20W 1% AXIAL LUGS

RES 5.62ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5R62RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5R62RC02
Chassis Mount Resistors RER70F5R62RC02
RES CHAS MNT 5.62 OHM 1% 20W

RES CHAS MNT 5.62 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F5R62RC02-ND RER70F5R62RC02 RER70F5R62RC02
Product Name Chassis Mount Resistors RES 5.62 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details