Res Wirewound 5.11 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
5.11 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.11 OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER70F5R11RC02 | RER70F5R11RC02-ND | RER70F5R11RC02 |
| Product Name | Res Wirewound 5.11 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 20 watts | 20 watts | 20 watts |
| Configuration | Single Resistor |