Vishay Intertechnology, Inc. RES 5.11 OHM 20W 1% AXIAL LUGS RER70F5R11MCSL

Description
RES 5.11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.11ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 20W 1% AXIAL LUGS - RER70F5R11MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 20W 1% AXIAL LUGS
RER70F5R11MCSL
RES 5.11 OHM 20W 1% AXIAL LUGS RER70F5R11MCSL
RES 5.11ohm 20W 1% AXIAL LUGS

RES 5.11ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5R11MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F5R11MCSL-ND
Chassis Mount Resistors RER70F5R11MCSL-ND
5.11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

5.11 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F5R11MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5R11MCSL
Chassis Mount Resistors RER70F5R11MCSL
RES CHAS MNT 5.11 OHM 1% 20W

RES CHAS MNT 5.11 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F5R11MCSL RER70F5R11MCSL-ND RER70F5R11MCSL
Product Name RES 5.11 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details