Vishay Intertechnology, Inc. RES 56.2 OHM 20W 1% AXIAL LUGS RER70F56R2RC02

Description
RES 56.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 56.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 20W 1% AXIAL LUGS - RER70F56R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 20W 1% AXIAL LUGS
RER70F56R2RC02
RES 56.2 OHM 20W 1% AXIAL LUGS RER70F56R2RC02
RES 56.2ohm 20W 1% AXIAL LUGS

RES 56.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F56R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F56R2RC02-ND
Chassis Mount Resistors RER70F56R2RC02-ND
56.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

56.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F56R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F56R2RC02
Chassis Mount Resistors RER70F56R2RC02
RES CHAS MNT 56.2 OHM 1% 20W

RES CHAS MNT 56.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F56R2RC02 RER70F56R2RC02-ND RER70F56R2RC02
Product Name RES 56.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details