Vishay Intertechnology, Inc. RES 5.62K OHM 20W 1% AXIAL LUGS RER70F5621RCSL

Description
RES 5.62Kohm 20W 1% AXIAL LUGS
Request a Quote
Description
RES 5.62Kohm 20W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER70F5621RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 20 watts at 25 °C, the RER70F5621RCSL has a resistance value of 5.62 kΩ and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry, ensuring reliability in various conditions. This component is suitable for applications requiring robust performance and reliability, particularly in military and high-stress environments. Its design allows for effective heat dissipation when mounted on a chassis, making it a viable option for engineers seeking durable and efficient resistive solutions.

Datasheet Summary
Powered by GS/AI

The RER70F5621RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 20 watts at 25 °C, the RER70F5621RCSL has a resistance value of 5.62 kΩ and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor also boasts a high insulation resistance of 10,000 MΩ minimum when dry, ensuring reliability in various conditions. This component is suitable for applications requiring robust performance and reliability, particularly in military and high-stress environments. Its design allows for effective heat dissipation when mounted on a chassis, making it a viable option for engineers seeking durable and efficient resistive solutions.

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 20W 1% AXIAL LUGS - RER70F5621RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 20W 1% AXIAL LUGS
RER70F5621RCSL
RES 5.62K OHM 20W 1% AXIAL LUGS RER70F5621RCSL
RES 5.62Kohm 20W 1% AXIAL LUGS

RES 5.62Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5621RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F5621RCSL-ND
Chassis Mount Resistors RER70F5621RCSL-ND
5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor

5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F5621RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5621RCSL
Chassis Mount Resistors RER70F5621RCSL
RES CHAS MNT 5.62K OHM 1% 20W

RES CHAS MNT 5.62K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F5621RCSL RER70F5621RCSL-ND RER70F5621RCSL
Product Name RES 5.62K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details