Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F5621RC02

Description
5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F5621RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F5621RC02-ND
Chassis Mount Resistors RER70F5621RC02-ND
5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor

5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.62K OHM 20W 1% AXIAL LUGS - RER70F5621RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 20W 1% AXIAL LUGS
RER70F5621RC02
RES 5.62K OHM 20W 1% AXIAL LUGS RER70F5621RC02
RES 5.62Kohm 20W 1% AXIAL LUGS

RES 5.62Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5621RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5621RC02
Chassis Mount Resistors RER70F5621RC02
RES CHAS MNT 5.62K OHM 1% 20W

RES CHAS MNT 5.62K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F5621RC02-ND RER70F5621RC02 RER70F5621RC02
Product Name Chassis Mount Resistors RES 5.62K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details