Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F5600RCSL

Description
560 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
560 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F5600RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F5600RCSL-ND
Chassis Mount Resistors RER70F5600RCSL-ND
560 Ohms ±1% 20W Wirewound Chassis Mount Resistor

560 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 560 OHM 20W 1% AXIAL LUGS - RER70F5600RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 20W 1% AXIAL LUGS
RER70F5600RCSL
RES 560 OHM 20W 1% AXIAL LUGS RER70F5600RCSL
RES 560ohm 20W 1% AXIAL LUGS

RES 560ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5600RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5600RCSL
Chassis Mount Resistors RER70F5600RCSL
RES CHAS MNT 560 OHM 1% 20W

RES CHAS MNT 560 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F5600RCSL-ND RER70F5600RCSL RER70F5600RCSL
Product Name Chassis Mount Resistors RES 560 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details