Vishay Intertechnology, Inc. RES 560 OHM 20W 1% AXIAL LUGS RER70F5600RC02

Description
RES 560ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 560ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 20W 1% AXIAL LUGS - RER70F5600RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 20W 1% AXIAL LUGS
RER70F5600RC02
RES 560 OHM 20W 1% AXIAL LUGS RER70F5600RC02
RES 560ohm 20W 1% AXIAL LUGS

RES 560ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F5600RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F5600RC02
Chassis Mount Resistors RER70F5600RC02
RES CHAS MNT 560 OHM 1% 20W

RES CHAS MNT 560 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER70F5600RC02 RER70F5600RC02
Product Name RES 560 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details