Vishay Intertechnology, Inc. RES 54.9 OHM 20W 1% AXIAL LUGS RER70F54R9RCSL

Description
RES 54.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 54.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 20W 1% AXIAL LUGS - RER70F54R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 20W 1% AXIAL LUGS
RER70F54R9RCSL
RES 54.9 OHM 20W 1% AXIAL LUGS RER70F54R9RCSL
RES 54.9ohm 20W 1% AXIAL LUGS

RES 54.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F54R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F54R9RCSL-ND
Chassis Mount Resistors RER70F54R9RCSL-ND
54.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

54.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70F54R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F54R9RCSL
Chassis Mount Resistors RER70F54R9RCSL
RES CHAS MNT 54.9 OHM 1% 20W

RES CHAS MNT 54.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F54R9RCSL RER70F54R9RCSL-ND RER70F54R9RCSL
Product Name RES 54.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers