Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R75RC02

Description
4.75 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.75 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R75RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R75RC02-ND
Chassis Mount Resistors RER70F4R75RC02-ND
4.75 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.75 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.75 OHM 20W 1% AXIAL LUGS - RER70F4R75RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 20W 1% AXIAL LUGS
RER70F4R75RC02
RES 4.75 OHM 20W 1% AXIAL LUGS RER70F4R75RC02
RES 4.75ohm 20W 1% AXIAL LUGS

RES 4.75ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R75RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R75RC02
Chassis Mount Resistors RER70F4R75RC02
RES CHAS MNT 4.75 OHM 1% 20W

RES CHAS MNT 4.75 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R75RC02-ND RER70F4R75RC02 RER70F4R75RC02
Product Name Chassis Mount Resistors RES 4.75 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers