Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R53RCSL

Description
4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R53RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R53RCSL-ND
Chassis Mount Resistors RER70F4R53RCSL-ND
4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.53 OHM 20W 1% AXIAL LUGS - RER70F4R53RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 20W 1% AXIAL LUGS
RER70F4R53RCSL
RES 4.53 OHM 20W 1% AXIAL LUGS RER70F4R53RCSL
RES 4.53ohm 20W 1% AXIAL LUGS

RES 4.53ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R53RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R53RCSL
Chassis Mount Resistors RER70F4R53RCSL
RES CHAS MNT 4.53 OHM 1% 20W

RES CHAS MNT 4.53 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R53RCSL-ND RER70F4R53RCSL RER70F4R53RCSL
Product Name Chassis Mount Resistors RES 4.53 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers