Vishay Intertechnology, Inc. Chassis Mount Resistors RER70F4R46MCSL

Description
4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70F4R46MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70F4R46MCSL-ND
Chassis Mount Resistors RER70F4R46MCSL-ND
4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.46 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.46 OHM 20W 1% AXIAL LUGS - RER70F4R46MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.46 OHM 20W 1% AXIAL LUGS
RER70F4R46MCSL
RES 4.46 OHM 20W 1% AXIAL LUGS RER70F4R46MCSL
RES 4.46ohm 20W 1% AXIAL LUGS

RES 4.46ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70F4R46MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70F4R46MCSL
Chassis Mount Resistors RER70F4R46MCSL
RES CHAS MNT 4.46 OHM 1% 20W

RES CHAS MNT 4.46 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70F4R46MCSL-ND RER70F4R46MCSL RER70F4R46MCSL
Product Name Chassis Mount Resistors RES 4.46 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.46 ohms 4.46 ohms 4.46 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers